TE Connectivity ACT20ME26HB-6149 V001
- 收藏
- 对比
ACT20ME26HB-6149 V001
2460-ACT20ME26HB-6149 V001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 26 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
ACT20ME26HB-6149 V001详情
TE Connectivity ACT20ME26HB-6149 V001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ELL5SA-R
Manufacturer
Ocal, a T & B Brand
Jacket Material
Polyvinyl Chloride
类型
RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit)
组成
Metallic
颜色
Red
ACT20ME26HB-6149 V001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。