TE Connectivity ACT20MF35SAV001
- 收藏
- 对比
ACT20MF35SAV001
2460-ACT20MF35SAV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 66 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT20MF35SAV001详情
TE Connectivity ACT20MF35SAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
66
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
Mil-Spec
D38999/20MF35SA
TE Internal Description
SQUARE FLANGE RECEPTACLE
TE Internal #
YACT20MF35SAV00100
Base/Housing Material
Melamine
Contact Materials
银合金
Pole Throw Configuration
SP4T
Mounting
面板安装
ACT20MF35SAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。