TE Connectivity ACT20MJ24AB-1103V002
- 收藏
- 对比
ACT20MJ24AB-1103V002
2460-ACT20MJ24AB-1103V002
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 24 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
ACT20MJ24AB-1103V002详情
TE Connectivity ACT20MJ24AB-1103V002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YACT20MJ24ABC15400
TE Internal Description
SQUARE FLANGE RECEPTACLE
Mil-Spec
EN3645-M0JN24AB
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
24
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
ACT20MJ24AB-1103V002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。