TE Connectivity ACT20MJ43AAV002
- 收藏
- 对比
ACT20MJ43AAV002
2460-ACT20MJ43AAV002
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 43 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount, DEUTSCH DTS
1最小包装量--
ACT20MJ43AAV002详情
TE Connectivity ACT20MJ43AAV002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
43
Connector Systemu2009
Wire-to-Wire
Connector & Contact Terminates Tou2009
Wire & Cable
Mil-Spec
EN3645-M0JN43AA
TE Internal Description
SQUARE FLANGE RECEPTACLE
TE Internal #
YACT20MJ43AAV00200
ACT20MJ43AAV002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。