TE Connectivity ACT24JC08SBV001
- 收藏
- 对比
ACT24JC08SBV001
2460-ACT24JC08SBV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 8 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT24JC08SBV001详情
TE Connectivity ACT24JC08SBV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
TE Internal #
YACT24JC08SBV00100
Number of Positionsu2009
8
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/24JC8SB
TE Internal Description
JAM NUT RECEPTACLE
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Solder
Contact Materials
铍铜
性别
PL
产品长度
19.3 mm
ACT24JC08SBV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。