TE Connectivity ACT24JE08ANV001
- 收藏
- 对比
ACT24JE08ANV001
2460-ACT24JE08ANV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 8 Position, Sealable, Wire & Cable, Power, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT24JE08ANV001详情
TE Connectivity ACT24JE08ANV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
8
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13
TE Internal #
YACT24JE08ANV00100
TE Internal Description
JAM NUT RECEPTACLE
Mil-Spec
D38999/24JE8AN
Connector Systemu2009
Cable-to-Panel
ACT24JE08ANV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。