TE Connectivity ACT24JE08SCV001
- 收藏
- 对比
ACT24JE08SCV001
2460-ACT24JE08SCV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 8 Position, Sealable, Wire & Cable, Power, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT24JE08SCV001详情
TE Connectivity ACT24JE08SCV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
PO (Polyolefin)
TE Internal #
YACT24JE08SCV00100
TE Internal Description
JAM NUT RECEPTACLE
Mil-Spec
D38999/24JE8SC
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
8
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13
For Use With
Cables
类型
Boot
颜色
Black
ACT24JE08SCV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。