TE Connectivity ACT24JE35JN-LC
- 收藏
- 对比
ACT24JE35JN-LC
2460-ACT24JE35JN-LC
圆形连接器
--
大陆
立即发货

Conn Circular SKT 55 POS Crimp ST Jam Nut 55 Terminal 1 Port
1最小包装量--
ACT24JE35JN-LC详情
TE Connectivity ACT24JE35JN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
12
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
22 - 29
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
50
Wrench width
55
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
ACT24JE35JN-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。