TE Connectivity ACT24JF11SNV001
- 收藏
- 对比
ACT24JF11SNV001
2460-ACT24JF11SNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 11 Position, Sealable, Wire & Cable, Power, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT24JF11SNV001详情
TE Connectivity ACT24JF11SNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
YACT24JF11SNV00100
TE Internal Description
JAM NUT RECEPTACLE
Mil-Spec
D38999/24JF11SN
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
11
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13
Base/Housing Material
Melamine
Contact Materials
银合金
Pole Throw Configuration
SP3T
Mounting
面板安装
ACT24JF11SNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。