TE Connectivity ACT24JF32HD-6149V001
- 收藏
- 对比
ACT24JF32HD-6149V001
2460-ACT24JF32HD-6149V001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 32 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
ACT24JF32HD-6149V001详情
TE Connectivity ACT24JF32HD-6149V001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
32
Connector Systemu2009
Wire-to-Wire
Mil-Spec
D38999/24JF32HD-L/C
TE Internal Description
JAM NUT RECEPTACLE
TE Internal #
YACT24JF32HDC00100
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
铍铜
Mounting
电缆安装
连接器类型
圆形连接器
性别
Pin
触点类型
Power
屏蔽的
有
ACT24JF32HD-6149V001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。