TE Connectivity ACT24JF32HE-6149 V001
- 收藏
- 对比
ACT24JF32HE-6149 V001
2460-ACT24JF32HE-6149 V001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 32 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
ACT24JF32HE-6149 V001详情
TE Connectivity ACT24JF32HE-6149 V001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Plastic
Manufacturer Part Number
40490
Manufacturer
Brady
应用
Pipe & Valve Marking
粘合剂
无
图例
Heating Water Supply
数量
0
背景颜色
Yellow
文字颜色
Black
语言
English
ACT24JF32HE-6149 V001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。