TE Connectivity ACT24JF35PDV001
- 收藏
- 对比
ACT24JF35PDV001
2460-ACT24JF35PDV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 66 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT24JF35PDV001详情
TE Connectivity ACT24JF35PDV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YACT24JF35PDV00100
TE Internal Description
JAM NUT RECEPTACLE
Mil-Spec
D38999/24JF35PD
Connector Systemu2009
Cable-to-Panel
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
66
ACT24JF35PDV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。