TE Connectivity ACT24JG35BCV001
- 收藏
- 对比
ACT24JG35BCV001
2460-ACT24JG35BCV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 79 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT24JG35BCV001详情
TE Connectivity ACT24JG35BCV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
YACT24JG35BCV00100
TE Internal Description
JAM NUT RECEPTACLE
Mil-Spec
D38999/24JG35BC
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
79
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
Switch Configuration
ON None ON
Contact Materials
Copper
Pole Throw Configuration
单刀双掷
Mounting
通孔
操作温度
-20 to 80 °C
ACT24JG35BCV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。