TE Connectivity ACT24JJ35PD[V001]
- 收藏
- 对比
ACT24JJ35PD[V001]
2460-ACT24JJ35PD[V001]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 128 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
添加到询价列表
ACT24JJ35PD[V001]详情
TE Connectivity ACT24JJ35PD[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Black PVC Alloy
LED Size
5 mm LED
ECCN
EAR99
湿度敏感性等级(MSL)
MSL1
0个相似型号
ACT24JJ35PD[V001]拓展信息
T4111001041-000
TE Connectivity
182647-1
TE Connectivity
5749180-1
TE Connectivity
HDP26-24-31PE-L015
TE Connectivity
DT04-6P-P021
TE Connectivity
HDP26-24-31ST-L015
TE Connectivity
HD36-24-31SE-B019
TE Connectivity
M83723/76W2039Y-LC
TE Connectivity
MS3475W20-16S-LC
TE Connectivity
MS3475W20-16SW-LC
TE Connectivity







哦! 它是空的。