TE Connectivity ACT24JJ43PE[V001]
- 收藏
- 对比
ACT24JJ43PE[V001]
2460-ACT24JJ43PE[V001]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 43 Position, Sealable, Wire & Cable, Power & Signal, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT24JJ43PE[V001]详情
TE Connectivity ACT24JJ43PE[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Enhanced Rigid Light Pipe
Special Features
10.0mm Elevation
Country of Origin
China
LED Size
2.8mm
ECCN
EAR99
ACT24JJ43PE[V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。