TE Connectivity ACT24MA35PAV001
- 收藏
- 对比
ACT24MA35PAV001
2460-ACT24MA35PAV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 6 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT24MA35PAV001详情
TE Connectivity ACT24MA35PAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
YACT24MA35PAV00100
TE Internal Description
JAM NUT RECEPTACLE
Mil-Spec
D38999/24MA35PA
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
6
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
Body Orientation
Straight
Base/Housing Material
Thermoplastic
Contact Materials
Copper Alloy
类型
细间距连接器
行数
2
性别
Plug
房屋颜色
Natural
ACT24MA35PAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。