TE Connectivity ACT24MA98SEV001
- 收藏
- 对比
ACT24MA98SEV001
2460-ACT24MA98SEV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 3 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
ACT24MA98SEV001详情
TE Connectivity ACT24MA98SEV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Wire
Mil-Spec
D38999/24MA98SE
TE Internal Description
JAM NUT RECEPTACLE
TE Internal #
YACT24MA98SEV00100
Terminate To
PCB
Body Orientation
Straight
Termination Method
Solder
Contact Materials
磷青铜
Mounting
Edge Mount
类型
BNC
性别
Receptacle
阻抗
50 Ohm
ACT24MA98SEV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。