TE Connectivity ACT24MB35PN
- 收藏
- 对比
ACT24MB35PN
2460-ACT24MB35PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 13 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
ACT24MB35PN详情
TE Connectivity ACT24MB35PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
Special Features
Flanged
Country of Origin
China
LED Size
3mm
ECCN
EAR99
湿度敏感性等级(MSL)
MSL1
方向
20 Deg Viewing Angle
ACT24MB35PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。