TE Connectivity ACT24MD97HD-6149
- 收藏
- 对比
ACT24MD97HD-6149
2460-ACT24MD97HD-6149
无类别的
--
大陆
立即发货

ACT24MD97HD-6149 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
ACT24MD97HD-6149详情
TE Connectivity ACT24MD97HD-6149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
Current Type
低电流
Special Features
Flanged
Country of Origin
China
LED Size
3mm
ECCN
EAR99
湿度敏感性等级(MSL)
MSL1
方向
35 Deg Viewing Angle
ACT24MD97HD-6149拓展信息







哦! 它是空的。