TE Connectivity ACT24ME06PNV001
- 收藏
- 对比
ACT24ME06PNV001
2460-ACT24ME06PNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 6 Position, Sealable, Wire & Cable, Power, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT24ME06PNV001详情
TE Connectivity ACT24ME06PNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Current Rating (Max)u2009(A)
23
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
6
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/24ME6PN
TE Internal Description
JAM NUT RECEPTACLE
TE Internal #
YACT24ME06PNV00100
Body Orientation
Straight
Base/Housing Material
Nylon 6T
Contact Materials
Copper Alloy
性别
Receptacle
房屋颜色
Black
ACT24ME06PNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。