TE Connectivity ACT24ME26SD-6149V001
- 收藏
- 对比
ACT24ME26SD-6149V001
2460-ACT24ME26SD-6149V001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 26 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
ACT24ME26SD-6149V001详情
TE Connectivity ACT24ME26SD-6149V001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
TE Internal #
YACT24ME26SDC00100
TE Internal Description
JAM NUT RECEPTACLE
Mil-Spec
D38999/24ME26SD-L/C
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
26
ACT24ME26SD-6149V001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。