TE Connectivity ACT24MF11HA-6149 V001
- 收藏
- 对比
ACT24MF11HA-6149 V001
2460-ACT24MF11HA-6149 V001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 11 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
ACT24MF11HA-6149 V001详情
TE Connectivity ACT24MF11HA-6149 V001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG64P2000P2YM
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
额定电流
2,000 A
ACT24MF11HA-6149 V001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。