TE Connectivity ACT24MF32SA-LC
- 收藏
- 对比
ACT24MF32SA-LC
2460-ACT24MF32SA-LC
圆形连接器
--
大陆
立即发货

Thick Film, Rectangular Chip Resistors for Conductive Gluing
1最小包装量--
ACT24MF32SA-LC详情
TE Connectivity ACT24MF32SA-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
750 - 1250
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 125
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
125
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
ACT24MF32SA-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。