TE Connectivity ACT24MG16PN
- 收藏
- 对比
ACT24MG16PN
2460-ACT24MG16PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 16 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
ACT24MG16PN详情
TE Connectivity ACT24MG16PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
16
Connector Systemu2009
Wire-to-Wire
TE Internal Description
JAM NUT RECEPTACLE
TE Internal #
YACT24MG16PN000000
Switch Configuration
ON (OFF)
Contact Materials
Copper Alloy
Pole Throw Configuration
SPST
Mounting
通孔
操作温度
-40 to 85 °C
ACT24MG16PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。