TE Connectivity ACT24MJ04BCV001
- 收藏
- 对比
ACT24MJ04BCV001
2460-ACT24MJ04BCV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 56 Position, Sealable, Wire & Cable, Power & Signal, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT24MJ04BCV001详情
TE Connectivity ACT24MJ04BCV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Bright Tin-Lead
Contact Current Rating (Max)u2009(A)
13
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
56
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/24MJ4BC
TE Internal Description
JAM NUT RECEPTACLE
TE Internal #
YACT24MJ04BCV00100
Body Orientation
Straight
Termination Method
IDT
Base/Housing Material
Thermoplastic
Contact Materials
磷青铜
Mounting
电缆安装
操作温度
-65 to 105 °C
性别
Receptacle
螺距
2.5400 mm
房屋颜色
Black
ACT24MJ04BCV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。