TE Connectivity ACT24MJ19JEV001
- 收藏
- 对比
ACT24MJ19JEV001
2460-ACT24MJ19JEV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 19 Position, Sealable, Wire & Cable, Power, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT24MJ19JEV001详情
TE Connectivity ACT24MJ19JEV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
23
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
19
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/24MJ19JE
TE Internal Description
JAM NUT RECEPTACLE
TE Internal #
YACT24MJ19JEV00100
Mounting
螺钉安装
终端
快速连接
工作频率
50, 60 Hz
ACT24MJ19JEV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。