TE Connectivity ACT24MJ20AAV001
- 收藏
- 对比
ACT24MJ20AAV001
2460-ACT24MJ20AAV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 19 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
ACT24MJ20AAV001详情
TE Connectivity ACT24MJ20AAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold/Silver
TE Internal #
YACT24MJ20AAV00100
TE Internal Description
JAM NUT RECEPTACLE
Mil-Spec
D38999/24MJ20AA
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
19
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Mounting
面板安装
Termination Method
Crimp
Body Orientation
Straight
操作温度
-40 to 125 °C
性别
Receptacle
触点性别
F
应力消除
无
产品长度
39 mm
ACT24MJ20AAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。