TE Connectivity ACT24MJ24SNV001
- 收藏
- 对比
ACT24MJ24SNV001
2460-ACT24MJ24SNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 24 Position, Sealable, Wire & Cable, Power, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT24MJ24SNV001详情
TE Connectivity ACT24MJ24SNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
23
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
24
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/24MJ24SN
TE Internal Description
JAM NUT RECEPTACLE
TE Internal #
YACT24MJ24SNV00100
Base/Housing Material
Polyamide 66
Mounting
电缆安装
房屋颜色
Black
ACT24MJ24SNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。