TE Connectivity ACT24MJ43SA
- 收藏
- 对比
ACT24MJ43SA
2460-ACT24MJ43SA
圆形连接器
--
大陆
立即发货

Conn Circular SKT 43 POS Crimp ST Jam Nut 43 Terminal 1 Port
1最小包装量--
ACT24MJ43SA详情
TE Connectivity ACT24MJ43SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Black PVC Alloy
LED Size
3 mm LED
ECCN
EAR99
零件状态
Production (Last Updated: 10 months ago)
湿度敏感性等级(MSL)
MSL1
定位的数量
43
ACT24MJ43SA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。