TE Connectivity ACT24MJ43SD[V001]
- 收藏
- 对比
ACT24MJ43SD[V001]
2460-ACT24MJ43SD[V001]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 43 Position, Sealable, Wire & Cable, Power & Signal, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT24MJ43SD[V001]详情
TE Connectivity ACT24MJ43SD[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Black PVC Alloy
Current Type
低电流
LED Size
3 mm LED
ECCN
EAR99
湿度敏感性等级(MSL)
MSL1
ACT24MJ43SD[V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。