TE Connectivity ACT26JA35PA-6149V001
- 收藏
- 对比
ACT26JA35PA-6149V001
2460-ACT26JA35PA-6149V001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 6 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
ACT26JA35PA-6149V001详情
TE Connectivity ACT26JA35PA-6149V001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Pre-Tin
TE Internal #
YACT26JA35PAC00100
TE Internal Description
STRAIGHT PLUG
Mil-Spec
D38999/26JA35PA-L/C
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
6
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Nylon
Contact Materials
磷青铜
Mounting
通孔
性别
Header
螺距
6.3500 mm
ACT26JA35PA-6149V001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。