TE Connectivity ACT26JC08HBV001
- 收藏
- 对比
ACT26JC08HBV001
2460-ACT26JC08HBV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 8 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26JC08HBV001详情
TE Connectivity ACT26JC08HBV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
8
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/26JC8HB
TE Internal Description
STRAIGHT PLUG
TE Internal #
YACT26JC08HBV00100
For Use With
Rectangular Connectors
类型
Shell
产品长度
76.2 mm
ACT26JC08HBV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。