TE Connectivity ACT26JC08JN
- 收藏
- 对比
ACT26JC08JN
2460-ACT26JC08JN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 8 Position, .1 in [.06 mm] Centerline, Sealable, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26JC08JN详情
TE Connectivity ACT26JC08JN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Pre-Tin
TE Internal #
YACT26JC08JN000000
TE Internal Description
STRAIGHT PLUG
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
8
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Mounting
电缆安装
Contact Materials
Brass
Termination Method
Crimp
Body Orientation
Straight
连接器类型
连接器接头和PCB插座
性别
Receptacle
触点类型
Signal
屏蔽的
无
ACT26JC08JN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。