TE Connectivity ACT26JC35SNV002
- 收藏
- 对比
ACT26JC35SNV002
2460-ACT26JC35SNV002
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 22 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
ACT26JC35SNV002详情
TE Connectivity ACT26JC35SNV002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
STRAIGHT PLUG
TE Internal #
YACT26JC35SNV00200
Mil-Spec
EN3645-J6CN35FN
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
22
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
ACT26JC35SNV002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。