TE Connectivity ACT26JD05JDV001
- 收藏
- 对比
ACT26JD05JDV001
2460-ACT26JD05JDV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 5 Position, Sealable, Wire & Cable, Power, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26JD05JDV001详情
TE Connectivity ACT26JD05JDV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YACT26JD05JDV00100
TE Internal Description
STRAIGHT PLUG
Mil-Spec
D38999/26JD5JD
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
5
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13
Body Orientation
Straight
Base/Housing Material
Phenolic
Mounting
面板安装
性别
Receptacle
房屋颜色
Black
产品长度
53.09 mm
ACT26JD05JDV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。