TE Connectivity ACT26JD19BB [V002]
- 收藏
- 对比
ACT26JD19BB [V002]
2460-ACT26JD19BB [V002]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 19 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
ACT26JD19BB [V002]详情
TE Connectivity ACT26JD19BB [V002]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Cable
RoHS
Non-Compliant
包装
Bulk
终端
Solder
性别
Male
方向
Straight
接头数量
12
辐射硬化
无
ACT26JD19BB [V002]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。