TE Connectivity ACT26JE35BBV001
- 收藏
- 对比
ACT26JE35BBV001
2460-ACT26JE35BBV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 55 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26JE35BBV001详情
TE Connectivity ACT26JE35BBV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
YACT26JE35BBV00100
TE Internal Description
STRAIGHT PLUG
Mil-Spec
D38999/26JE35BB
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
55
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
Terminate To
柔性电缆
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
磷青铜
Mounting
面板安装
类型
BNC
性别
Receptacle
阻抗
50 Ohm
产品长度
30.3 mm
ACT26JE35BBV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。