TE Connectivity ACT26JE35SAV001
- 收藏
- 对比
ACT26JE35SAV001
2460-ACT26JE35SAV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 55 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26JE35SAV001详情
TE Connectivity ACT26JE35SAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
YACT26JE35SAV00100
TE Internal Description
STRAIGHT PLUG
Mil-Spec
D38999/26JE35SA
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
55
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
Terminate To
柔性电缆
Body Orientation
Straight
Termination Method
Solder
Contact Materials
铍铜
Mounting
电缆安装
操作温度
-65 to 165 °C
性别
Plug
产品长度
27.9 mm
ACT26JE35SAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。