TE Connectivity ACT26JG16ADV001
- 收藏
- 对比
ACT26JG16ADV001
2460-ACT26JG16ADV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 16 Position, Sealable, Wire & Cable, Power, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26JG16ADV001详情
TE Connectivity ACT26JG16ADV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YACT26JG16ADV00100
TE Internal Description
STRAIGHT PLUG
Mil-Spec
D38999/26JG16AD
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
16
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13
Body Orientation
Straight
Base/Housing Material
Nylon 66
Mounting
电缆安装
性别
Receptacle
螺距
2.0000 mm
房屋颜色
Natural
产品长度
21.9 mm
ACT26JG16ADV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。