TE Connectivity ACT26JG16HBV001
- 收藏
- 对比
ACT26JG16HBV001
2460-ACT26JG16HBV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 16 Position, Sealable, Wire & Cable, Power, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26JG16HBV001详情
TE Connectivity ACT26JG16HBV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mil-Spec
D38999/26JG16HB
TE Internal Description
STRAIGHT PLUG
TE Internal #
YACT26JG16HBV00100
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
16
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13
额定功率
125 mW
电阻器类型
High Reliability, MIL-PRF-55182
电阻公差
1
ACT26JG16HBV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。