TE Connectivity ACT26JG39HCV001
- 收藏
- 对比
ACT26JG39HCV001
2460-ACT26JG39HCV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 39 Position, Sealable, Wire & Cable, Power & Signal, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26JG39HCV001详情
TE Connectivity ACT26JG39HCV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
13
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
39
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/26JG39HC
TE Internal Description
STRAIGHT PLUG
TE Internal #
YACT26JG39HCV00100
ACT26JG39HCV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。