TE Connectivity ACT26JG41JDV001
- 收藏
- 对比
ACT26JG41JDV001
2460-ACT26JG41JDV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 41 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26JG41JDV001详情
TE Connectivity ACT26JG41JDV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
41
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/26JG41JD
TE Internal Description
STRAIGHT PLUG
TE Internal #
YACT26JG41JDV00100
Contact Current Rating (Max)u2009(A)
7.5
ACT26JG41JDV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。