TE Connectivity ACT26JH21AEV001
- 收藏
- 对比
ACT26JH21AEV001
2460-ACT26JH21AEV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 21 Position, Sealable, Wire & Cable, Power, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26JH21AEV001详情
TE Connectivity ACT26JH21AEV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
YACT26JH21AEV00100
TE Internal Description
STRAIGHT PLUG
Mil-Spec
D38999/26JH21AE
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
21
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
Switch Configuration
ON (OFF)
Contact Materials
Copper Alloy
Pole Throw Configuration
单刀双掷
Mounting
通孔
操作温度
-40 to 85 °C
ACT26JH21AEV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。