TE Connectivity ACT26JH21PCV001
- 收藏
- 对比
ACT26JH21PCV001
2460-ACT26JH21PCV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 21 Position, Sealable, Wire & Cable, Power, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26JH21PCV001详情
TE Connectivity ACT26JH21PCV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YACT26JH21PCV00100
TE Internal Description
STRAIGHT PLUG
Mil-Spec
D38999/26JH21PC
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
21
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
For Use With
679301-1, 1338757-1 and 1338758-1 Crimp Heads
类型
Ball
家人
23241
ACT26JH21PCV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。