TE Connectivity ACT26JJ20BAV001
- 收藏
- 对比
ACT26JJ20BAV001
2460-ACT26JJ20BAV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 30 Position, Sealable, Wire & Cable, Power & Signal, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26JJ20BAV001详情
TE Connectivity ACT26JJ20BAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
铝合金
TE Internal #
YACT26JJ20BAV00100
TE Internal Description
STRAIGHT PLUG
Mil-Spec
D38999/26JJ20BA
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
30
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
43
类型
Adapter
颜色
橄榄色
本体镀层
镀镍上电镀镉
ACT26JJ20BAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。