TE Connectivity ACT26MA35ACV001
- 收藏
- 对比
ACT26MA35ACV001
2460-ACT26MA35ACV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 6 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26MA35ACV001详情
TE Connectivity ACT26MA35ACV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Pre-Tin
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
6
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/26MA35AC
TE Internal Description
STRAIGHT PLUG
TE Internal #
YACT26MA35ACV00100
Body Orientation
Straight
Termination Method
Crimp
Wire Size
24 to 20, 24 AWG
Contact Materials
Brass
Mounting
电缆安装
连接器类型
连接器接头和PCB插座
性别
Receptacle
触点类型
Signal
屏蔽的
无
产品长度
19.5 mm
ACT26MA35ACV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。