TE Connectivity ACT26MA98PN-6149V001
- 收藏
- 对比
ACT26MA98PN-6149V001
2460-ACT26MA98PN-6149V001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 3 Position, Sealable, Wire & Cable, Signal, Cable Mount (Free-Hanging), Electroless Nickel, Composite
1最小包装量--
ACT26MA98PN-6149V001详情
TE Connectivity ACT26MA98PN-6149V001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YACT26MA98PNC00100
TE Internal Description
STRAIGHT PLUG
Mil-Spec
D38999/26MA98PN-L/C
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
3
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
ACT26MA98PN-6149V001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。