TE Connectivity ACT26MC04BN
- 收藏
- 对比
ACT26MC04BN
2460-ACT26MC04BN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 4 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
ACT26MC04BN详情
TE Connectivity ACT26MC04BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
FLIR T540
厂商
Teledyne FLIR Commercial Systems
Product Status
活跃
系列
T500
类型
Infrared Camera, Thermal Imager
包括
Battery, Cable, Case, Charger, Lens Cap, Manual, Power Supply, SD Card, Strap
用于测量
Temperature (Non-Contact)
ACT26MC04BN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。