TE Connectivity ACT26ME08AA [V001]
- 收藏
- 对比
ACT26ME08AA [V001]
2460-ACT26ME08AA [V001]
圆形连接器 - 外壳
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 8 Position, Sealable, Wire & Cable, Power, Panel Mount, DEUTSCH 38999 Series III Composite Connectors
1最小包装量--
ACT26ME08AA [V001]详情
TE Connectivity ACT26ME08AA [V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Floor Mount
Manufacturer Part Number
C244R4-3FI-U
Approvals
UL
Fused
有
Manufacturer
ABB
终端
Studs
应用
Motors;MCCs;Switchboards
电容式
Individual
电压
240 VAC
相位
三相
ACT26ME08AA [V001]拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。