TE Connectivity ACT26ME35SB[V004]
- 收藏
- 对比
ACT26ME35SB[V004]
2460-ACT26ME35SB[V004]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 55 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
ACT26ME35SB[V004]详情
TE Connectivity ACT26ME35SB[V004]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Bourns Inc.
Product Status
活跃
系列
-
零件状态
Production (Last Updated: 1 week ago)
定位的数量
55
ACT26ME35SB[V004]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。